IC MCU 8BIT 64KB FLASH 80TQFP Product overview: AT89C5132-ROTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5132-ROTUL can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148775-AT89C5132-RO
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
80C51 AT89C513x Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 80-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 80TQFP
80C51 AT89C513x Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 80-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89C5132-ROTUL | 1148775-AT89C5132-ROTUL | AT89C5132-ROTUL-ND | AT89C5132-ROTUL | AT89C5132-ROTUL | AT89C5132-ROTUL |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT89C5132-ROTUL | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 3.3 volts | |||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | Other; 80-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |