Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C51ED2-RDTUM AT89C51ED2-RDTUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 087647-AT89C51ED2-RD TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Family Name: AT89C51ED2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): DS89C450+MNG; DS89C450+ENL; DS89C450+MNL; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: France, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087647-AT89C51ED2-RD TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Family Name: AT89C51ED2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): DS89C450+MNG; DS89C450+ENL; DS89C450+MNL; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: France, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51ED2-RDTUM - 087647-AT89C51ED2-RDTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ED2-RDTUM
087647-AT89C51ED2-RDTUM
Embedded - Embedded - Microcontrollers - AT89C51ED2-RDTUM 087647-AT89C51ED2-RDTUM
Manufacturer: Microchip Technology Win Source Part Number: 087647-AT89C51ED2-RD TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 50 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Family Name: AT89C51ED2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): DS89C450+MNG; DS89C450+ENL; DS89C450+MNL; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: France, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087647-AT89C51ED2-RDTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 50
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Family Name: AT89C51ED2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): DS89C450+MNG; DS89C450+ENL; DS89C450+MNL;
Introduction Date: June 27, 2003
ECCN: 3A991.a.2
Country of Origin: France, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RDTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-RDTUM-ND
Microcontrollers AT89C51ED2-RDTUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-RDTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-RDTUM
IC MCU 8BIT 64KB FLASH 64VQFP Product overview: AT89C51ED2-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RDTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64VQFP Product overview: AT89C51ED2-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RDTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip - 68T4895 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip
68T4895
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip 68T4895
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-64; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-64; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-RDTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RDTUM
Microcontrollers AT89C51ED2-RDTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RDTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RDTUM
Microcontrollers AT89C51ED2-RDTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ED2-RDTUM
8-bit Microcontrollers - MCU AT89C51ED2-RDTUM
8-bit Microcontrollers - MCU 64kB Flash 2048B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 64kB Flash 2048B RAM 2.7V-5.5V

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RDTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ED2-RDTUM
Microcontrollers AT89C51ED2-RDTUM
IC MCU 8BIT 64KB FLASH 64VQFP

IC MCU 8BIT 64KB FLASH 64VQFP

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-RDTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ED2-RDTUM
Microcontrollers AT89C51ED2-RDTUM
IC MCU 8BIT 64KB FLASH 64VQFP

IC MCU 8BIT 64KB FLASH 64VQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-RDTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-RDTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-RDTUM
IC MCU 8BIT 64KB FLASH 64VQFP

IC MCU 8BIT 64KB FLASH 64VQFP

Supplier's Site
Embedded - Microcontrollers - AT89C51ED2-RDTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-RDTUM
Embedded - Microcontrollers AT89C51ED2-RDTUM
IC MCU 8BIT 64KB FLASH 64VQFP

IC MCU 8BIT 64KB FLASH 64VQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087647-AT89C51ED2-RDTUM AT89C51ED2-RDTUM-ND 685-AT89C51ED2-RDTUM 68T4895 AT89C51ED2-RDTUM AT89C51ED2-RDTUM AT89C51ED2-RDTUM AT89C51ED2-RDTUM AT89C51ED2-RDTUM
Product Name Embedded - Embedded - Microcontrollers - AT89C51ED2-RDTUM Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details