Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89LP51RD2-20JU AT89LP51RD2-20JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 729627-AT89LP51RD2-2 0JU Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 20MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 7x10b Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51RD2 Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; DS80C320-QCG; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT89LP51RD2 Manufacturer Pack Quantity: 27 MSL Level: 2 (1 Year) Data Bus Width: 8-Bit The number of I/O: 40 Date RAM Size: 2.25K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 729627-AT89LP51RD2-2 0JU Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 20MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 7x10b Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51RD2 Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; DS80C320-QCG; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT89LP51RD2 Manufacturer Pack Quantity: 27 MSL Level: 2 (1 Year) Data Bus Width: 8-Bit The number of I/O: 40 Date RAM Size: 2.25K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP51RD2-20JU - 729627-AT89LP51RD2-20JU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP51RD2-20JU
729627-AT89LP51RD2-20JU
Embedded - Embedded - Microcontrollers - AT89LP51RD2-20JU 729627-AT89LP51RD2-20JU
Manufacturer: Microchip Technology Win Source Part Number: 729627-AT89LP51RD2-2 0JU Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 20MHz Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 7x10b Supply Voltage: 2.4V ~ 5.5V Family Name: AT89LP51RD2 Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; DS80C320-QCG; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: AT89LP51RD2 Manufacturer Pack Quantity: 27 MSL Level: 2 (1 Year) Data Bus Width: 8-Bit The number of I/O: 40 Date RAM Size: 2.25K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 729627-AT89LP51RD2-20JU
Packaging: Tube
Mounting Style: SMD
Core Processor: 8051
Speed: 20MHz
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Supply Voltage: 2.4V ~ 5.5V
Family Name: AT89LP51RD2
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC
Alternative Parts (Cross-Reference): IA8X44PLC44IR3; IA8X44PLC44I3; IA8X44-PLC44I-R-P03; DS80C320-QCG;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: AT89LP51RD2
Manufacturer Pack Quantity: 27
MSL Level: 2 (1 Year)
Data Bus Width: 8-Bit
The number of I/O: 40
Date RAM Size: 2.25K x 8

Buy Now Datasheet
Microcontrollers - AT89LP51RD2-20JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51RD2-20JU-ND
Microcontrollers AT89LP51RD2-20JU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP51RD2-20JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51RD2-20JU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51RD2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89LP51RD2-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89LP51RD2-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51RD2-20JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP51RD2-20JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP51RD2-20JU
Microcontrollers AT89LP51RD2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89LP51RD2-20JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51RD2-20JU
Microcontrollers AT89LP51RD2-20JU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51RD2-20JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51RD2-20JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51RD2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - AT89LP51RD2-20JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51RD2-20JU
Embedded - Microcontrollers AT89LP51RD2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51RD2-20JU
8-bit Microcontrollers - MCU AT89LP51RD2-20JU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 729627-AT89LP51RD2-20JU AT89LP51RD2-20JU-ND 685-AT89LP51RD2-20JU AT89LP51RD2-20JU AT89LP51RD2-20JU AT89LP51RD2-20JU AT89LP51RD2-20JU AT89LP51RD2-20JU
Product Name Embedded - Embedded - Microcontrollers - AT89LP51RD2-20JU Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details