80C51 89C Microcontroller IC 8-Bit 60MHz 128KB (128K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 128KB FLASH 44PLCC
IC MCU 8BIT 128KB FLASH 44PLCC
80C51 89C Microcontroller IC 8-Bit 60MHz 128KB (128K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RE2-SLRUMTR-ND | AT89C51RE2-SLRUM | AT89C51RE2-SLRUM | AT89C51RE2-SLRUM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash |