8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-VQFN (7x7)
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQCC44
IC MCU 8BIT 32KB FLASH 44VQFN
IC MCU 8BIT 32KB FLASH 44VQFN
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-VQFN (7x7)
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU Sngl-Cycle 8051 IND 2.4-3.6V 32K ISP FL
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP3240-20MU-ND | AT89LP3240-20MU | AT89LP3240-20MU | AT89LP3240-20MU | AT89LP3240-20MU | AT89LP3240-20MU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 4.25 KB | 4.25 KB | 4.25 KB | |||
| ROM | 32 KB |