Microchip Technology, Inc. AT89C51RC

Description
Low-power, high-performance CMOS 8-bit microcontroller with 32KB of flash programmable ROM and 512 bytes of RAM. It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet
Description
Low-power, high-performance CMOS 8-bit microcontroller with 32KB of flash programmable ROM and 512 bytes of RAM. It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51RC - Microchip Technology, Inc.
Chandler, AZ, United States
Low-power, high-performance CMOS 8-bit microcontroller with 32KB of flash programmable ROM and 512 bytes of RAM. It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.

Low-power, high-performance CMOS 8-bit microcontroller with 32KB of flash programmable ROM and 512 bytes of RAM.

It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer.

This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C51RC
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details