Manufacturer: Atmel
Win Source Part Number: 1148829-AT89LP216-20
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 16-PDIP
IC MCU 8BIT 2KB FLASH 16DIP Product overview: AT89LP216-20PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP216-20PU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 16DIP
8051 89LP Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 16-PDIP
8-bit Microcontrollers - MCU SINGLE CYCLE 2K ISP FLASH 2.4-5.5V
IC MCU 8BIT 2KB FLASH 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148829-AT89LP216-20PU | AT89LP216-20PU-ND | 685-AT89LP216-20PU | AT89LP216-20PU | AT89LP216-20PU | AT89LP216-20PU | AT89LP216-20PU |
| Product Name | Embedded - Embedded - Microcontrollers - AT89LP216-20PU | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 2 KB | ||||||
| ROM Type | Flash | Flash; FLASH |