8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 64KB FLASH 44PLCC
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V
IC MCU 8BIT 64KB FLASH 44PLCC
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51ID2-20JU-ND | AT89LP51ID2-20JU | AT89LP51ID2-20JU | AT89LP51ID2-20JU | AT89LP51ID2-20JU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 7x10b | ||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 64 KB |