Microchip Technology, Inc. Microcontrollers AT89C51ED2-RLRUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT89C51ED2-RLRUM is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd., compatible with the 80C52 architecture. It features 64KB of on-chip Flash memory for program and data storage, along with 1792 bytes of expandable RAM and 2048 bytes of EEPROM for non-volatile data storage. The microcontroller operates at speeds up to 60 MHz in standard mode and supports in-system programming (ISP) with a standard power supply. It includes multiple I/O ports, three 16-bit timer/counters, and a 9-source interrupt controller with four priority levels. The device also offers a full-duplex enhanced UART, SPI interface, and a hardware watchdog timer. Designed for industrial applications, it operates within a temperature range of -40 to +85°C and supports various power control modes to reduce consumption. The AT89C51ED2-RLRUM is suitable for applications requiring high-speed I/O and counting capabilities, such as motor control and alarm systems.

Datasheet Summary
Powered by GS/AI

The AT89C51ED2-RLRUM is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd., compatible with the 80C52 architecture. It features 64KB of on-chip Flash memory for program and data storage, along with 1792 bytes of expandable RAM and 2048 bytes of EEPROM for non-volatile data storage. The microcontroller operates at speeds up to 60 MHz in standard mode and supports in-system programming (ISP) with a standard power supply. It includes multiple I/O ports, three 16-bit timer/counters, and a 9-source interrupt controller with four priority levels. The device also offers a full-duplex enhanced UART, SPI interface, and a hardware watchdog timer. Designed for industrial applications, it operates within a temperature range of -40 to +85°C and supports various power control modes to reduce consumption. The AT89C51ED2-RLRUM is suitable for applications requiring high-speed I/O and counting capabilities, such as motor control and alarm systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51ED2-RLRUMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-RLRUMTR-ND
Microcontrollers AT89C51ED2-RLRUMTR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319129-AT89C51ED2-RLRUM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319129-AT89C51ED2-RLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319129-AT89C51ED2-RLRUM
Manufacturer: Microchip Technology Win Source Part Number: 1319129-AT89C51ED2-R LRUM Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: 80C51 Speed: 60MHz Standard Package: 1,500 Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 2K x 8 Oscillator Type: External Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT89C51ED2-RLRUM-ND, AT89C51ED2-RLRUMTR,A T89C51ED2RLRUM,AT89C 51ED2-RLRUMCT,AT89C5 1ED2-RLRUMDKR Base Product Number: AT89C51 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319129-AT89C51ED2-RLRUM
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: 80C51
Speed: 60MHz
Standard Package: 1,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2K x 8
Oscillator Type: External
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT89C51ED2-RLRUM-ND,AT89C51ED2-RLRUMTR,AT89C51ED2RLRUM,AT89C51ED2-RLRUMCT,AT89C51ED2-RLRUMDKR
Base Product Number: AT89C51
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ED2-RLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-RLRUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-RLRUM
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ED2-RLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RLRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ED2-RLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-RLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RLRUM
Microcontrollers AT89C51ED2-RLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ED2-RLRUM
8-bit Microcontrollers - MCU AT89C51ED2-RLRUM
8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-RLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-RLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-RLRUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site
Embedded - Microcontrollers - AT89C51ED2-RLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-RLRUM
Embedded - Microcontrollers AT89C51ED2-RLRUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ED2-RLRUMTR-ND 1319129-AT89C51ED2-RLRUM 685-AT89C51ED2-RLRUM AT89C51ED2-RLRUM AT89C51ED2-RLRUM AT89C51ED2-RLRUM AT89C51ED2-RLRUM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 64 KB 2 KB 2 KB 2 KB
ROM 64 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

24MHZ Embedded Microcontroller MCU - 769-AN2135SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers