Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 63
Product Name Notes
8-bit AVR® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface...
An IEEE 802.15.4 compliant single chip combines an industry-leading AVR microcontroller and best-in-class 2.4GHz RF transceiver. It offers the industry's highest RF performance for single chip devices, with a link...
ATmega1608 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 16 KB Flash, 2 KB SRAM...
ATmega1609 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 16 KB Flash, 2 KB SRAM...
The ATmega3208 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB...
The ATmega3209 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier - running at up to 20 MHz and with up to 32 KB Flash, 4 KB...
The high-performance AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers,...
The high-performance Microchip 8-bit AVR RISC-based microcontroller combines 32KB ISP Flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a...
The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working...
The high-performance Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 32 general purpose I/O lines, 32 general purpose...
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose...
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose...
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 32 general purpose I/O lines, 32...
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32...
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 53 general purpose I/O lines, 32 general...
The high-performance Microchip's picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 27 general purpose I/O lines, 32 general-purpose working...
The high-performance, low-power Microchip 8-bit AVR® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512B SRAM, 22 general purpose I/O lines, 32 general purpose working...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 256 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 86 general purpose I/O lines, 32 general purpose working registers,...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 32 KB ISP flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54/69 general purpose I/O lines, 32 general...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB flash memory with read-while-write capabilities, 4 KB EEPROM, 4 KB SRAM, 53 general purpose I/O lines, 32 general...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB of programmable flash memory, 1 KB SRAM, 512B EEPROM, and a JTAG interface for on-chip debugging. The device...
The high-performance, low-power Microchip AVR® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general...
The low-power CMOS 8-bit microcontroller, based on the AVR® enhanced RISC architecture, features 16 KB self-programming flash program memory, 1 KB SRAM, 512B EEPROM, 8-channel 10-bit A/D-converter, and JTAG interface...

<< Prev Next >>