The AT89LP828-20MH is an 8-bit microcontroller from Quarktwin Technology Ltd., designed to be compatible with MCS®51 products. It features an enhanced 8051 architecture that allows for a throughput of up to 20 MIPS at a clock frequency of 20 MHz. The microcontroller operates fully statically from 0 Hz to 20 MHz and includes a 2-cycle hardware multiplier. This device offers nonvolatile program and data memory with options for 4K or 8K bytes of in-system programmable (ISP) Flash program memory and 512 or 1024 bytes of Flash data memory, both with a minimum endurance of 100,000 write/erase cycles. It supports a serial interface for program downloading and includes a fast page programming mode. The AT89LP828-20MH is equipped with various peripheral features, including three 16-bit enhanced timer/counters, two 8-bit PWM outputs, and an enhanced UART with automatic address recognition. It also has dual analog comparators, a programmable watchdog timer, and multiple general-purpose interrupt pins. Operating conditions for this microcontroller range from 2.4V to 5.5V with a temperature range of -40°C to 85°C. It is available in multiple package types, including 28-lead PDIP and 32-lead TQFP, providing flexibility for different design requirements.
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)
Microcontroller, 8-Bit, FLASH, 20MHz
8-bit Microcontrollers - MCU Single Cycle 8051 8K ISP Flash 2.4V-5.5V
IC MCU 8BIT 8KB FLASH 32VQFN
IC MCU 8BIT 8KB FLASH 32VQFN
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1611-AT89LP828-20MH-ND | AT89LP828-20MH | AT89LP828-20MH | AT89LP828-20MH | AT89LP828-20MH | AT89LP828-20MH |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |||
| ROM | 8 KB | |||||
| ROM Type | Flash | Flash | Flash; FLASH |