Microchip Technology, Inc. Microcontrollers AT89LP3240-20AU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP3240-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP3240-20AU-ND
Microcontrollers AT89LP3240-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89LP3240-20AU - 779719-AT89LP3240-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP3240-20AU
779719-AT89LP3240-20AU
Embedded - Embedded - Microcontrollers - AT89LP3240-20AU 779719-AT89LP3240-20AU
Manufacturer: Microchip Technology Win Source Part Number: 779719-AT89LP3240-20 AU Series: 89LP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 20MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 4.25K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: AT89LP3240 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): P87CL52X2BBD; P87C54X2BBD; P87C54X2BBD,157; Z86E143SZ016SC; Introduction Date: September 10, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 779719-AT89LP3240-20AU
Series: 89LP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 20MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 4.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: AT89LP3240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): P87CL52X2BBD; P87C54X2BBD; P87C54X2BBD,157; Z86E143SZ016SC;
Introduction Date: September 10, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
 - AT89LP3240-20AU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP44

Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP44

Supplier's Site Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89LP3240-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89LP3240-20AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89LP3240-20AU
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: AT89LP3240-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP3240-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: AT89LP3240-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP3240-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89LP3240-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP3240-20AU
Microcontrollers AT89LP3240-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89LP3240-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP3240-20AU
Microcontrollers AT89LP3240-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP3240-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP3240-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP3240-20AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP3240-20AU
8-bit Microcontrollers - MCU AT89LP3240-20AU
8-bit Microcontrollers - MCU Sngl-Cycle 8051 IND 2.4-3.6V 32K ISP FL

8-bit Microcontrollers - MCU Sngl-Cycle 8051 IND 2.4-3.6V 32K ISP FL

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP3240-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP3240-20AU
Embedded - Microcontrollers AT89LP3240-20AU
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP3240-20AU-ND 779719-AT89LP3240-20AU AT89LP3240-20AU 685-AT89LP3240-20AU AT89LP3240-20AU AT89LP3240-20AU AT89LP3240-20AU AT89LP3240-20AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89LP3240-20AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 4.25 KB 32 KB 4.25 KB 4.25 KB 4.25 KB
ROM 32 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers