The AT89C51IC2-SLRIL is an 8-bit microcontroller compatible with the 80C52 architecture, featuring 32KB of on-chip Flash memory for program and data storage. It supports both parallel and serial programming modes, including In-System Programming (ISP). The device includes 256 bytes of internal RAM and 1024 bytes of expandable RAM, which can be configured in various sizes. It offers multiple I/O options with four 8-bit ports and two 2-wire interface pins, along with three 16-bit timer/counters and a 10-source interrupt controller with four priority levels. This microcontroller operates at speeds up to 40 MHz in standard mode and 20 MHz in X2 mode, with a voltage range of 2.7V to 5.5V. It includes features such as a hardware watchdog timer, a full-duplex enhanced UART, and a programmable counter array for pulse width modulation and high-speed I/O applications. The AT89C51IC2-SLRIL is suitable for various applications, including motor control, alarms, and smart card readers, and is available in PLCC44 and VQFP44 packages. It operates within a temperature range of 0 to +70°C for commercial applications and -40°C to +85°C for industrial applications.
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 32KB FLASH 44PLCC
IC MCU 8BIT 32KB FLASH 44PLCC
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51IC2SLRILTR-ND | AT89C51IC2-SLRIL | AT89C51IC2-SLRIL | AT89C51IC2-SLRIL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 32 KB | |||
| ROM Type | Flash |