Microchip Technology, Inc. Microcontrollers AT89LP6440-20AU

Description
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89LP6440-20AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP6440-20AU-ND
Microcontrollers AT89LP6440-20AU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP6440-20AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP6440-20AU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP6440-20AU
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP6440-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP6440-20AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: AT89LP6440-20AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP6440-20AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89LP6440-20AU - 852828-AT89LP6440-20AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP6440-20AU
852828-AT89LP6440-20AU
Embedded - Embedded - Microcontrollers - AT89LP6440-20AU 852828-AT89LP6440-20AU
Manufacturer: Microchip Technology Win Source Part Number: 852828-AT89LP6440-20 AU Series: 89LP Features: series Microcontroller IC Package: Tray Number of I/O: 38 Family Name: AT89LP6440 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 852828-AT89LP6440-20AU
Series: 89LP
Features: series Microcontroller IC
Package: Tray
Number of I/O: 38
Family Name: AT89LP6440
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP6440-20AU
8-bit Microcontrollers - MCU AT89LP6440-20AU
8-bit Microcontrollers - MCU Single-Cycle 8051 64K ISP Flash

8-bit Microcontrollers - MCU Single-Cycle 8051 64K ISP Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP6440-20AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP6440-20AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP6440-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - AT89LP6440-20AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP6440-20AU
Embedded - Microcontrollers AT89LP6440-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LP6440-20AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP6440-20AU
Microcontrollers AT89LP6440-20AU
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - AT89LP6440-20AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP6440-20AU
Microcontrollers AT89LP6440-20AU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89LP6440-20AU-ND 685-AT89LP6440-20AU 852828-AT89LP6440-20AU AT89LP6440-20AU AT89LP6440-20AU AT89LP6440-20AU AT89LP6440-20AU AT89LP6440-20AU
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89LP6440-20AU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 4.25 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB 8.19 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details