Microchip Technology, Inc. Microcontrollers AT89C51ID2-RLTUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51ID2-RLTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ID2-RLTUM-ND
Microcontrollers AT89C51ID2-RLTUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51ID2-RLTUM - 1148788-AT89C51ID2-RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ID2-RLTUM
1148788-AT89C51ID2-RLTUM
Embedded - Embedded - Microcontrollers - AT89C51ID2-RLTUM 1148788-AT89C51ID2-RLTUM
Manufacturer: Atmel Win Source Part Number: 1148788-AT89C51ID2-R LTUM Family Name: AT89C51ID2 Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): DS89C420-ECL+; P89CV51RD2FBC,557; DS89C420-ECS; Introduction Date: September 30, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148788-AT89C51ID2-RLTUM
Family Name: AT89C51ID2
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): DS89C420-ECL+; P89CV51RD2FBC,557; DS89C420-ECS;
Introduction Date: September 30, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ID2-RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ID2-RLTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ID2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ID2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ID2-RLTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ID2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ID2-RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip - 68T4911 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip
68T4911
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 68T4911
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ID2-RLTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ID2-RLTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ID2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ID2-RLTUM
8-bit Microcontrollers - MCU AT89C51ID2-RLTUM
8-bit Microcontrollers - MCU C51ID2 64K FLASH 32KHz 3-5.5V

8-bit Microcontrollers - MCU C51ID2 64K FLASH 32KHz 3-5.5V

Buy Now Datasheet
Microcontrollers - AT89C51ID2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ID2-RLTUM
Microcontrollers AT89C51ID2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51ID2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ID2-RLTUM
Microcontrollers AT89C51ID2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51ID2-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ID2-RLTUM
Microcontrollers AT89C51ID2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Microcontrollers - AT89C51ID2-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ID2-RLTUM
Microcontrollers AT89C51ID2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51ID2-RLTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ID2-RLTUM
Embedded - Microcontrollers AT89C51ID2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ID2-RLTUM-ND 1148788-AT89C51ID2-RLTUM 685-AT89C51ID2-RLTUM 68T4911 AT89C51ID2-RLTUM AT89C51ID2-RLTUM AT89C51ID2-RLTUM AT89C51ID2-RLTUM AT89C51ID2-RLTUM AT89C51ID2-RLTUM
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51ID2-RLTUM 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 64 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details