Atmel Corporation 8-bit 8KB 5V Embedded Microcontroller MCU AT89C52-24PU

Description
MCU 8-bit 80C51 CISC 8KB Flash 5V 40-Pin PDIP Product overview: AT89C52-24PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24PU can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 80C51 CISC 8KB Flash 5V 40-Pin PDIP Product overview: AT89C52-24PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24PU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 5V Embedded Microcontroller MCU - 685-AT89C52-24PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 5V Embedded Microcontroller MCU
685-AT89C52-24PU
8-bit 8KB 5V Embedded Microcontroller MCU 685-AT89C52-24PU
MCU 8-bit 80C51 CISC 8KB Flash 5V 40-Pin PDIP Product overview: AT89C52-24PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24PU can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 8KB Flash 5V 40-Pin PDIP Product overview: AT89C52-24PU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C52-24PU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221418-AT89C52-24PU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221418-AT89C52-24PU
Integrated Circuits(ICs) 221418-AT89C52-24PU
Manufacturer: Atmel Win Source Part Number: 221418-AT89C52-24PU Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: AT89C52 Alternative Parts (Cross-Reference): AT89C52-33PU; AT89C52-33PI; AT89C52-24PC; AT89C52-24PX; Introduction Date: May 02, 1997 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221418-AT89C52-24PU
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: AT89C52
Alternative Parts (Cross-Reference): AT89C52-33PU; AT89C52-33PI; AT89C52-24PC; AT89C52-24PX;
Introduction Date: May 02, 1997
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C52-24PU 221418-AT89C52-24PU
Product Name 8-bit 8KB 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details