80C51 AT89C513x Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 80-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 80TQFP
IC MCU 8BIT 64KB FLASH 80TQFP
80C51 AT89C513x Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 80-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5132-ROTIL-ND | AT89C5132-ROTIL | AT89C5132-ROTIL | AT89C5132-ROTIL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 2x10b | |||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | |
| ROM | 64 KB |