Manufacturer: Microchip Technology
Win Source Part Number: 769088-AT89LP2052-16
Series: 89LP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 16MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 20DIP Product overview: AT89LP2052-16PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP2052-16PU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 20DIP
8051 89LP Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP
IC MCU 8BIT 2KB FLASH 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769088-AT89LP2052-16PU | 685-AT89LP2052-16PU | AT89LP2052-16PU | AT89LP2052-16PU | AT89LP2052-16PU |
| Product Name | Embedded - Embedded - Microcontrollers - AT89LP2052-16PU | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 2 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts |