Microchip Technology, Inc. Microcontrollers AT89C51CC01UA-SLSUM

Description
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51CC01UASLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51CC01UASLSUM-ND
Microcontrollers AT89C51CC01UASLSUM-ND
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337507-AT89C51CC01UA-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337507-AT89C51CC01UA-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337507-AT89C51CC01UA-SLSUM
Win Source Part Number: 1337507-AT89C51CC01U A-SLSUM Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AT89C CAN Core Processor: 80C51 Speed: 40MHz Package: Tube Standard Package: 27 Core Size: 8-Bit Connectivity: CANbus, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.25K x 8 Data Converters: A/D 8x10b Oscillator Type: External Mounting Type: Surface Mount Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT89C51

Win Source Part Number: 1337507-AT89C51CC01UA-SLSUM
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AT89C CAN
Core Processor: 80C51
Speed: 40MHz
Package: Tube
Standard Package: 27
Core Size: 8-Bit
Connectivity: CANbus, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT89C51

Buy Now Datasheet
Microcontrollers - 1771650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771650
Microcontrollers 1771650
CAN PLCC44-STICK INDUST Bootloader UART

CAN PLCC44-STICK INDUST Bootloader UART

Supplier's Site
Microcontrollers - 1771650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771650P
Microcontrollers 1771650P
CAN PLCC44-STICK INDUST Bootloader UART

CAN PLCC44-STICK INDUST Bootloader UART

Supplier's Site
Microcontrollers - 1771476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771476
Microcontrollers 1771476
CAN PLCC44-STICK INDUST Bootloader UART

CAN PLCC44-STICK INDUST Bootloader UART

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51CC01UA-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51CC01UA-SLSUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51CC01UA-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51CC01UA-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC01UA-SL SUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51CC01UA-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC01UA-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51CC01UA-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC01UA-SLSUM
Embedded - Microcontrollers AT89C51CC01UA-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51CC01UA-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51CC01UA-SLSUM
Microcontrollers AT89C51CC01UA-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip - 68T4878 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip
68T4878
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip 68T4878
MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:256Byte; CPU Speed:40MHz; No. of Timers:4 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:32KB; RAM Memory Size:256Byte; CPU Speed:40MHz; No. of Timers:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51CC01UA-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC01UA-SLSUM
Microcontrollers AT89C51CC01UA-SLSUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC01UA-SLSUM
8-bit Microcontrollers - MCU AT89C51CC01UA-SLSUM
8-bit Microcontrollers - MCU CAN-STICK Bootloader UART IND

8-bit Microcontrollers - MCU CAN-STICK Bootloader UART IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC01UA-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC01UA-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC01UA-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51CC01UASLSUM-ND 1337507-AT89C51CC01UA-SLSUM 1771650 1771650P 685-AT89C51CC01UA-SLSUM AT89C51CC01UA-SLSUM AT89C51CC01UA-SLSUM 68T4878 AT89C51CC01UA-SLSUM AT89C51CC01UA-SLSUM AT89C51CC01UA-SLSUM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 1.25 KB 32 KB 1.25 KB 1.25 KB 0.2560 KB 1.25 KB 1.25 KB
ROM 32 KB 2 KB 32 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers