Microchip Technology, Inc. END - OF - LIFE - AT89C51ED2 AT89C51ED2

Description
High performance CMOS Flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data, and 2048 bytes of EEPROM for nonvolatile data storage. The flash memory can be programmed in parallel or serial mode using the ISP capability or using software. The programming voltage is internally generated from the standard VCC pin. This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, a hardware watchdog timer, SPI interface, keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Request a Quote Datasheet
Description
High performance CMOS Flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data, and 2048 bytes of EEPROM for nonvolatile data storage. The flash memory can be programmed in parallel or serial mode using the ISP capability or using software. The programming voltage is internally generated from the standard VCC pin. This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, a hardware watchdog timer, SPI interface, keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C51ED2 - Microchip Technology, Inc.
Chandler, AZ, United States
High performance CMOS Flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data, and 2048 bytes of EEPROM for nonvolatile data storage. The flash memory can be programmed in parallel or serial mode using the ISP capability or using software. The programming voltage is internally generated from the standard VCC pin. This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, a hardware watchdog timer, SPI interface, keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).

High performance CMOS Flash version of the 80C51 CMOS single-chip 8-bit microcontroller with a 64-KB flash memory block for code and for data, and 2048 bytes of EEPROM for nonvolatile data storage. The flash memory can be programmed in parallel or serial mode using the ISP capability or using software. The programming voltage is internally generated from the standard VCC pin.

This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, a hardware watchdog timer, SPI interface, keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).

Supplier's Site Datasheet
END - OF - LIFE - AT89C51ED2 - 1148783-AT89C51ED2 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT89C51ED2
1148783-AT89C51ED2
END - OF - LIFE - AT89C51ED2 1148783-AT89C51ED2
Manufacturer: Atmel Win Source Part Number: 1148783-AT89C51ED2 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Atmel
Win Source Part Number: 1148783-AT89C51ED2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ED2 1148783-AT89C51ED2
Product Name END - OF - LIFE - AT89C51ED2
RAM 0.0020 KB
ROM 64 KB
ROM Type Flash
Package Type Other; ['LQFP', 'PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers