Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89LP51ED2-20JU

Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89LP51ED2-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ED2-20JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89LP51ED2-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ED2-20JU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89LP51ED2-20JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89LP51ED2-20JU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89LP51ED2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89LP51ED2-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ED2-20JU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89LP51ED2-20JU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89LP51ED2-20JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1771941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771941
Microcontrollers 1771941
20MHz, 5V, PLCC44, +85C, Green, Matte Sn

20MHz, 5V, PLCC44, +85C, Green, Matte Sn

Supplier's Site
Microcontrollers - 1771941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771941P
Microcontrollers 1771941P
20MHz, 5V, PLCC44, +85C, Green, Matte Sn

20MHz, 5V, PLCC44, +85C, Green, Matte Sn

Supplier's Site
Microcontrollers - 1771485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1771485
Microcontrollers 1771485
20MHz, 5V, PLCC44, +85C, Green, Matte Sn

20MHz, 5V, PLCC44, +85C, Green, Matte Sn

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 987930-AT89LP51ED2-20JU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
987930-AT89LP51ED2-20JU
Integrated Circuits (ICs) - Embedded - Microcontrollers 987930-AT89LP51ED2-20JU
Win Source Part Number: 987930-AT89LP51ED2-2 0JU Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 89LP Core Processor: 8051 Speed: 20MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.25K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT89LP51ED220JU Base Product Number: AT89LP51

Win Source Part Number: 987930-AT89LP51ED2-20JU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89LP
Core Processor: 8051
Speed: 20MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2.25K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT89LP51ED220JU
Base Product Number: AT89LP51

Buy Now Datasheet
Microcontrollers - AT89LP51ED2-20JU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89LP51ED2-20JU-ND
Microcontrollers AT89LP51ED2-20JU-ND
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89LP51ED2-20JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89LP51ED2-20JU
Microcontrollers AT89LP51ED2-20JU
8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

8051 89LP Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89LP51ED2-20JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89LP51ED2-20JU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89LP51ED2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Mcu, 8Bit, 20Mhz, Plcc-44; Product Range Microchip - 99AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Plcc-44; Product Range Microchip
99AC8866
Mcu, 8Bit, 20Mhz, Plcc-44; Product Range Microchip 99AC8866
MCU, 8BIT, 20MHZ, PLCC-44; Product Range:8051 Family AT89LP51 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:PLCC; No. of I/O s:40I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, PLCC-44; Product Range:8051 Family AT89LP51 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:PLCC; No. of I/O s:40I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89LP51ED2-20JU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89LP51ED2-20JU
Microcontrollers AT89LP51ED2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89LP51ED2-20JU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP51ED2-20JU
Embedded - Microcontrollers AT89LP51ED2-20JU
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89LP51ED2-20JU
8-bit Microcontrollers - MCU AT89LP51ED2-20JU
8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89LP51ED2-20JU 1771941 1771941P 987930-AT89LP51ED2-20JU AT89LP51ED2-20JU-ND AT89LP51ED2-20JU AT89LP51ED2-20JU 99AC8866 AT89LP51ED2-20JU AT89LP51ED2-20JU AT89LP51ED2-20JU
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 20Mhz, Plcc-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB 2 KB 2.25 KB
ROM 4 KB 64 KB 4 KB 64 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details