Manufacturer: Microchip Technology
Win Source Part Number: 221360-AT89C1051U-24
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 15
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
8051 89C Microcontroller IC 8-Bit 24MHz 1KB (1K x 8) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT89C1051U-24SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C1051U-24SC can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB FLASH 20SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
8051 89C Microcontroller IC 8-Bit 24MHz 1KB (1K x 8) FLASH 20-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 221360-AT89C1051U-24SC | AT89C1051U-24SC-ND | 685-AT89C1051U-24SC | AT89C1051U-24SC | AT89C1051U-24SC | AT89C1051U-24SC |
| Product Name | Embedded - Embedded - Microcontrollers - AT89C1051U-24SC | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 1 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM Type | Flash; FLASH | Flash |