Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQCC44
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 44-VQFN (7x7)
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 44-VQFN (7x7)
8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 44-VQFN (7x7)
IC MCU 8BIT 4KB FLASH 44VQFN
8-bit Microcontrollers - MCU Single Cycle 8051 4K ISP FL
IC MCU 8BIT 4KB FLASH 44VQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51-20MU | AT89LP51-20MU-ND | AT89LP51-20MU | AT89LP51-20MU | AT89LP51-20MU | AT89LP51-20MU |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; LCC44 | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |