IC MCU 8BIT 32KB FLASH 64LQFP Product overview: AT89C5131A-RDTUL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5131A-RDTUL
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 862185-AT89C5131A-RD
Series: AT89C513x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Core Processor: 80C51
Speed: 48MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: LED, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: AT89C5131
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89C5131A-RDTU
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 32KB FLASH 64LQFP
8-bit Microcontrollers - MCU 32K Flash 3V USB
IC MCU 8BIT 32KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89C5131A-RDTUL | AT89C5131A-RDTUL-ND | 862185-AT89C5131A-RDTUL | AT89C5131A-RDTUL | AT89C5131A-RDTUL | AT89C5131A-RDTUL | AT89C5131A-RDTUL |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89C5131A-RDTUL | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 1.25 KB | 1.25 KB | 32 KB | 1.25 KB | 1.25 KB | ||
| ROM | 1 KB | 32 KB | 4 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |