Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51ID2-SLSUM

Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ID2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ID2-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ID2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ID2-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ID2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ID2-SLSUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ID2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ID2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ID2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ID2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ID2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51ID2-SLSUM - 079035-AT89C51ID2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ID2-SLSUM
079035-AT89C51ID2-SLSUM
Embedded - Embedded - Microcontrollers - AT89C51ID2-SLSUM 079035-AT89C51ID2-SLSUM
Manufacturer: Microchip Technology Win Source Part Number: 079035-AT89C51ID2-SL SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079035-AT89C51ID2-SLSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C51ID2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ID2-SLSUM-ND
Microcontrollers AT89C51ID2-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip - 68T4913 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip
68T4913
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip 68T4913
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:32I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51ID2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ID2-SLSUM
Microcontrollers AT89C51ID2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51ID2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ID2-SLSUM
Embedded - Microcontrollers AT89C51ID2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51ID2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ID2-SLSUM
Microcontrollers AT89C51ID2-SLSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ID2-SLSUM
8-bit Microcontrollers - MCU AT89C51ID2-SLSUM
8-bit Microcontrollers - MCU 64K FLASH 32KHz 3.5-5V Ind.

8-bit Microcontrollers - MCU 64K FLASH 32KHz 3.5-5V Ind.

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ID2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ID2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ID2-SLSUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51ID2-SLSUM 079035-AT89C51ID2-SLSUM AT89C51ID2-SLSUM-ND 68T4913 AT89C51ID2-SLSUM AT89C51ID2-SLSUM AT89C51ID2-SLSUM AT89C51ID2-SLSUM AT89C51ID2-SLSUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51ID2-SLSUM Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details