8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-VQFN (7x7)
IC MCU 8BIT 32KB FLASH 44VQFN
IC MCU 8BIT 32KB FLASH 44VQFN
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-VQFN (7x7)
8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-VQFN (7x7)
8-bit Microcontrollers - MCU Single-Cycle 805132K ISP Flash,2.4-5.5V
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51RC2-20MU-ND | AT89LP51RC2-20MU | AT89LP51RC2-20MU | AT89LP51RC2-20MU | AT89LP51RC2-20MU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 7x10b | ||||
| RAM | 1.38 KB | 1.38 KB | 1.38 KB | ||
| ROM | 32 KB |