Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP44
8051 89LP Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 24KB FLASH 44TQFP
8-bit Microcontrollers - MCU Single-Cycle 805124K ISP Flash,2.4-5.5V
IC MCU 8BIT 24KB FLASH 44TQFP
IC MCU 8BIT 24KB FLASH 44TQFP
8051 89LP Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-TQFP (10x10)
8051 89LP Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-TQFP (10x10)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP51RB2-20AU | AT89LP51RB2-20AU-ND | AT89LP51RB2-20AU | AT89LP51RB2-20AU | AT89LP51RB2-20AU | AT89LP51RB2-20AU | AT89LP51RB2-20AU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; TQFP44 | TQFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |