Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RDTUM AT89C51CC03UA-RDTUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 862189-AT89C51CC03UA -RDTUM Series: AT89C CAN Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: 80C51 Speed: 40MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: AT89C51 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862189-AT89C51CC03UA -RDTUM Series: AT89C CAN Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: 80C51 Speed: 40MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: AT89C51 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RDTUM - 862189-AT89C51CC03UA-RDTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RDTUM
862189-AT89C51CC03UA-RDTUM
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RDTUM 862189-AT89C51CC03UA-RDTUM
Manufacturer: Microchip Technology Win Source Part Number: 862189-AT89C51CC03UA -RDTUM Series: AT89C CAN Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Core Processor: 80C51 Speed: 40MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: AT89C51 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862189-AT89C51CC03UA-RDTUM
Series: AT89C CAN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Core Processor: 80C51
Speed: 40MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: AT89C51
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - AT89C51CC03UA-RDTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51CC03UA-RDTUM-ND
Microcontrollers AT89C51CC03UA-RDTUM-ND
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1773888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773888
Microcontrollers 1773888
CAN C51 64KFLASH VQFP64 UARBOOT GREEN

CAN C51 64KFLASH VQFP64 UARBOOT GREEN

Supplier's Site
Microcontrollers - 1773407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773407
Microcontrollers 1773407
CAN C51 64KFLASH VQFP64 UARBOOT GREEN

CAN C51 64KFLASH VQFP64 UARBOOT GREEN

Supplier's Site
Microcontrollers - 1773888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773888P
Microcontrollers 1773888P
CAN C51 64KFLASH VQFP64 UARBOOT GREEN

CAN C51 64KFLASH VQFP64 UARBOOT GREEN

Supplier's Site
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51CC03UA-RDTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51CC03UA-RDTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51CC03UA-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51CC03UA-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-RD TUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51CC03UA-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-RDTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC03UA-RDTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC03UA-RDTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC03UA-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - AT89C51CC03UA-RDTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51CC03UA-RDTUM
Microcontrollers AT89C51CC03UA-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - AT89C51CC03UA-RDTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC03UA-RDTUM
Microcontrollers AT89C51CC03UA-RDTUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51CC03UA-RDTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC03UA-RDTUM
Embedded - Microcontrollers AT89C51CC03UA-RDTUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip - 68T4890 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip
68T4890
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip 68T4890
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-64; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-64; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC03UA-RDTUM
8-bit Microcontrollers - MCU AT89C51CC03UA-RDTUM
8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT

8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862189-AT89C51CC03UA-RDTUM AT89C51CC03UA-RDTUM-ND 1773888 1773888P 685-AT89C51CC03UA-RDTUM AT89C51CC03UA-RDTUM AT89C51CC03UA-RDTUM AT89C51CC03UA-RDTUM AT89C51CC03UA-RDTUM 68T4890 AT89C51CC03UA-RDTUM
Product Name Embedded - Embedded - Microcontrollers - AT89C51CC03UA-RDTUM Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 60 MHz 40 MHz 40 MHz 40 MHz 60 MHz
RAM 64 KB 2.25 KB 2.05 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2 KB
ROM 2 KB 64 KB 64 KB 2 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers