Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51CC03UA-S3SUM

Description
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03UA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-S3 SUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03UA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-S3 SUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51CC03UA-S3SUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51CC03UA-S3SUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51CC03UA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03UA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-S3 SUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51CC03UA-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03UA-S3SUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51CC03UA-S3SUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51CC03UA-S3SUM-ND
Microcontrollers AT89C51CC03UA-S3SUM-ND
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-S3SUM - 1019729-AT89C51CC03UA-S3SUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-S3SUM
1019729-AT89C51CC03UA-S3SUM
Embedded - Embedded - Microcontrollers - AT89C51CC03UA-S3SUM 1019729-AT89C51CC03UA-S3SUM
Manufacturer: Microchip Technology Win Source Part Number: 1019729-AT89C51CC03U A-S3SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Family Name: AT89C51CC03 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.2x19.2) Speed(Frequency): 40MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Alternative Parts (Cross-Reference): DS87C530-KCL; MC711E20CFNE4; KMC711E20MFN3; MC68HC705B16NVFN; Introduction Date: November 19, 2001 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019729-AT89C51CC03UA-S3SUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Family Name: AT89C51CC03
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.2x19.2)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Alternative Parts (Cross-Reference): DS87C530-KCL; MC711E20CFNE4; KMC711E20MFN3; MC68HC705B16NVFN;
Introduction Date: November 19, 2001
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT89C51CC03UA-S3SUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51CC03UA-S3SUM
Microcontrollers AT89C51CC03UA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51CC03UA-S3SUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC03UA-S3SUM
Embedded - Microcontrollers AT89C51CC03UA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC03UA-S3SUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC03UA-S3SUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC03UA-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site
Microcontrollers - AT89C51CC03UA-S3SUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC03UA-S3SUM
Microcontrollers AT89C51CC03UA-S3SUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-52; Product Range Microchip - 68T4893 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-52; Product Range Microchip
68T4893
Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-52; Product Range Microchip 68T4893
MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-52; Product Range:8051 Family AT89C51 Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:64KB; RAM Memory Size:2.25KB; CPU Speed:40MHz; MCU Case Style:LCCRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 40MHZ, PLCC-52; Product Range:8051 Family AT89C51 Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:64KB; RAM Memory Size:2.25KB; CPU Speed:40MHz; MCU Case Style:LCCRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC03UA-S3SUM
8-bit Microcontrollers - MCU AT89C51CC03UA-S3SUM
8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT

8-bit Microcontrollers - MCU CAN C51 64K FLASH UAR BOOT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51CC03UA-S3SUM AT89C51CC03UA-S3SUM-ND 1019729-AT89C51CC03UA-S3SUM AT89C51CC03UA-S3SUM AT89C51CC03UA-S3SUM AT89C51CC03UA-S3SUM AT89C51CC03UA-S3SUM 68T4893 AT89C51CC03UA-S3SUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51CC03UA-S3SUM Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 40Mhz, Plcc-52; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 60 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 2.25 KB 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB
ROM 2 KB 64 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details