Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU AT89C51CC02CA-TISUM

Description
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: AT89C51CC02CA-TISUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC02CA-TI SUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: AT89C51CC02CA-TISUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC02CA-TI SUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT89C51CC02CA-TISUM
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT89C51CC02CA-TISUM
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: AT89C51CC02CA-TISUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC02CA-TI SUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: AT89C51CC02CA-TISUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC02CA-TISUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51CC02CA-TISUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51CC02CA-TISUM-ND
Microcontrollers AT89C51CC02CA-TISUM-ND
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - 2368830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368830P
Microcontrollers 2368830P
CTRL SOIC28 Bootloader CAN I. GREEN

CTRL SOIC28 Bootloader CAN I. GREEN

Supplier's Site
Microcontrollers - 2368829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368829
Microcontrollers 2368829
CTRL SOIC28 Bootloader CAN I. GREEN

CTRL SOIC28 Bootloader CAN I. GREEN

Supplier's Site
Microcontrollers - 2368830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368830
Microcontrollers 2368830
CTRL SOIC28 Bootloader CAN I. GREEN

CTRL SOIC28 Bootloader CAN I. GREEN

Supplier's Site
Microcontrollers - AT89C51CC02CA-TISUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC02CA-TISUM
Microcontrollers AT89C51CC02CA-TISUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - AT89C51CC02CA-TISUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51CC02CA-TISUM
Microcontrollers AT89C51CC02CA-TISUM
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC

Buy Now Datasheet
Mcu, 8Bit, 8051, 40Mhz, Soic-28; Product Range Microchip - 94AC1154 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 40Mhz, Soic-28; Product Range Microchip
94AC1154
Mcu, 8Bit, 8051, 40Mhz, Soic-28; Product Range Microchip 94AC1154
MCU, 8BIT, 8051, 40MHZ, SOIC-28; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 40MHZ, SOIC-28; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, 40Mhz, Soic-28; Product Range Microchip - 68T4881 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 40Mhz, Soic-28; Product Range Microchip
68T4881
Mcu, 8Bit, 40Mhz, Soic-28; Product Range Microchip 68T4881
MCU, 8BIT, 40MHZ, SOIC-28; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s RoHS Compliant: Yes

MCU, 8BIT, 40MHZ, SOIC-28; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51CC02CA-TISUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51CC02CA-TISUM
Embedded - Microcontrollers AT89C51CC02CA-TISUM
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51CC02CA-TISUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51CC02CA-TISUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51CC02CA-TISUM
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51CC02CA-TISUM
8-bit Microcontrollers - MCU AT89C51CC02CA-TISUM
8-bit Microcontrollers - MCU CTRL Bootloader CAN

8-bit Microcontrollers - MCU CTRL Bootloader CAN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51CC02CA-TISUM AT89C51CC02CA-TISUM-ND 2368830P AT89C51CC02CA-TISUM 94AC1154 AT89C51CC02CA-TISUM AT89C51CC02CA-TISUM AT89C51CC02CA-TISUM
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, 8051, 40Mhz, Soic-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.2560 KB 512 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Serial Interface CAN/UART CAN; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers