Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU AT89C51AC2-SLSUM

Description
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51AC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC2-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51AC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC2-SLSUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51AC2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51AC2-SLSUM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51AC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51AC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51AC2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51AC2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51AC2-SLSUM-ND
Microcontrollers AT89C51AC2-SLSUM-ND
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51AC2-SLSUM - 758458-AT89C51AC2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51AC2-SLSUM
758458-AT89C51AC2-SLSUM
Embedded - Embedded - Microcontrollers - AT89C51AC2-SLSUM 758458-AT89C51AC2-SLSUM
Manufacturer: Microchip Technology Win Source Part Number: 758458-AT89C51AC2-SL SUM Packaging: Tube Mounting Style: SMD Core Processor: 80C51 Speed: 40MHz Connectivity: UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: AT89C51AC2 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 34 Date RAM Size: 1.25K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758458-AT89C51AC2-SLSUM
Packaging: Tube
Mounting Style: SMD
Core Processor: 80C51
Speed: 40MHz
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: AT89C51AC2
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 34
Date RAM Size: 1.25K x 8

Buy Now
Microcontrollers - 1995359P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995359P
Microcontrollers 1995359P
Microchip, MCU08, AT89C51AC2-SLSUM

Microchip, MCU08, AT89C51AC2-SLSUM

Supplier's Site
Microcontrollers - 1995358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995358
Microcontrollers 1995358
Microchip, MCU08, AT89C51AC2-SLSUM

Microchip, MCU08, AT89C51AC2-SLSUM

Supplier's Site
Microcontrollers - 1995359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995359
Microcontrollers 1995359
Microchip, MCU08, AT89C51AC2-SLSUM

Microchip, MCU08, AT89C51AC2-SLSUM

Supplier's Site
Microcontrollers - AT89C51AC2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51AC2-SLSUM
Microcontrollers AT89C51AC2-SLSUM
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51AC2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51AC2-SLSUM
Embedded - Microcontrollers AT89C51AC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51AC2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51AC2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51AC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site
Mcu, 8Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip - 62AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip
62AC6468
Mcu, 8Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip 62AC6468
MCU, 8BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 8051, 40MHZ, PLCC-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51AC2-SLSUM
8-bit Microcontrollers - MCU AT89C51AC2-SLSUM
8-bit Microcontrollers - MCU C51AC2 32K FLASHADC EEP 5V

8-bit Microcontrollers - MCU C51AC2 32K FLASHADC EEP 5V

Buy Now Datasheet
Microcontrollers - AT89C51AC2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51AC2-SLSUM
Microcontrollers AT89C51AC2-SLSUM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51AC2-SLSUM AT89C51AC2-SLSUM-ND 758458-AT89C51AC2-SLSUM 1995359P 1995358 AT89C51AC2-SLSUM AT89C51AC2-SLSUM AT89C51AC2-SLSUM 62AC6468 AT89C51AC2-SLSUM AT89C51AC2-SLSUM
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51AC2-SLSUM Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 8051, 40Mhz, Plcc-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1.25 KB 1.25 KB 32 KB 1.25 KB 1.25 KB 1 KB 1.25 KB
ROM 2 KB 32 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers