Microchip Technology, Inc. Microcontrollers AT89C51ED2-RDRUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51ED2-RDRUMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-RDRUMTR-ND
Microcontrollers AT89C51ED2-RDRUMTR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ED2-RDRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-RDRUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-RDRUM
IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51ED2-RDRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RDRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64LQFP Product overview: AT89C51ED2-RDRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RDRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51ED2-RDRUM - 758624-AT89C51ED2-RDRUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ED2-RDRUM
758624-AT89C51ED2-RDRUM
Embedded - Embedded - Microcontrollers - AT89C51ED2-RDRUM 758624-AT89C51ED2-RDRUM
Manufacturer: Microchip Technology Win Source Part Number: 758624-AT89C51ED2-RD RUM Packaging: Reel Mounting Style: SMD Core Processor: 80C51 Speed: 60MHz Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: AT89C51ED2 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): uPD78F0133HGB(A1)-8E U-A; M38C22F6A-XXXFP; M38C20F3A-XXXFP; SAK-XC888C-6FFA 5V AC; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: AT89C51ED2 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 50 Date RAM Size: 2K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758624-AT89C51ED2-RDRUM
Packaging: Reel
Mounting Style: SMD
Core Processor: 80C51
Speed: 60MHz
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT89C51ED2
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): uPD78F0133HGB(A1)-8EU-A; M38C22F6A-XXXFP; M38C20F3A-XXXFP; SAK-XC888C-6FFA 5V AC;
Introduction Date: June 27, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: AT89C51ED2
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 50
Date RAM Size: 2K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ED2-RDRUM
8-bit Microcontrollers - MCU AT89C51ED2-RDRUM
8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RDRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RDRUM
Microcontrollers AT89C51ED2-RDRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - AT89C51ED2-RDRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RDRUM
Microcontrollers AT89C51ED2-RDRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51ED2-RDRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-RDRUM
Embedded - Microcontrollers AT89C51ED2-RDRUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
IC MCU FLASH 8051 64K 5V 64-VQFP - 536-AT89C51ED2-RDRUM - Utmel Electronic Limited
Hong Kong, China
IC MCU FLASH 8051 64K 5V 64-VQFP
536-AT89C51ED2-RDRUM
IC MCU FLASH 8051 64K 5V 64-VQFP 536-AT89C51ED2-RDRUM
IC MCU FLASH 8051 64K 5V 64-VQFP

IC MCU FLASH 8051 64K 5V 64-VQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-RDRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-RDRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-RDRUM
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ED2-RDRUMTR-ND 685-AT89C51ED2-RDRUM 758624-AT89C51ED2-RDRUM AT89C51ED2-RDRUM AT89C51ED2-RDRUM AT89C51ED2-RDRUM 536-AT89C51ED2-RDRUM AT89C51ED2-RDRUM
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51ED2-RDRUM 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers IC MCU FLASH 8051 64K 5V 64-VQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 2 KB 64 KB 2 KB 2 KB 2 KB
ROM 64 KB 2 KB
ROM Type Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers