Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT89C51ED2-SMSUM AT89C51ED2-SMSUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 758774-AT89C51ED2-SM SUM Packaging: Tube Mounting Style: SMD Core Processor: 80C51 Speed: 60MHz Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT89C51ED2 Manufacturer Pack Quantity: 19 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 50 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 758774-AT89C51ED2-SM SUM Packaging: Tube Mounting Style: SMD Core Processor: 80C51 Speed: 60MHz Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT89C51ED2 Manufacturer Pack Quantity: 19 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 50 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89C51ED2-SMSUM - 758774-AT89C51ED2-SMSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ED2-SMSUM
758774-AT89C51ED2-SMSUM
Embedded - Embedded - Microcontrollers - AT89C51ED2-SMSUM 758774-AT89C51ED2-SMSUM
Manufacturer: Microchip Technology Win Source Part Number: 758774-AT89C51ED2-SM SUM Packaging: Tube Mounting Style: SMD Core Processor: 80C51 Speed: 60MHz Connectivity: SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AT89C51ED2 Manufacturer Pack Quantity: 19 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 50 Date RAM Size: 2K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758774-AT89C51ED2-SMSUM
Packaging: Tube
Mounting Style: SMD
Core Processor: 80C51
Speed: 60MHz
Connectivity: SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: AT89C51ED2
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 50
Date RAM Size: 2K x 8

Buy Now
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ED2-SMSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-SMSUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-SMSUM
IC MCU 8BIT 64KB FLASH 68PLCC Product overview: AT89C51ED2-SMSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-SMSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 68PLCC Product overview: AT89C51ED2-SMSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-SMSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-SMSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-SMSUM-ND
Microcontrollers AT89C51ED2-SMSUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
Microcontrollers - AT89C51ED2-SMSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ED2-SMSUM
Microcontrollers AT89C51ED2-SMSUM
IC MCU 8BIT 64KB FLASH 68PLCC

IC MCU 8BIT 64KB FLASH 68PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-SMSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-SMSUM
Microcontrollers AT89C51ED2-SMSUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ED2-SMSUM
8-bit Microcontrollers - MCU AT89C51ED2-SMSUM
8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-68; Product Range Microchip - 68T4901 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-68; Product Range Microchip
68T4901
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-68; Product Range Microchip 68T4901
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-68; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:50I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, PLCC-68; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:50I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-SMSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-SMSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-SMSUM
IC MCU 8BIT 64KB FLASH 68PLCC

IC MCU 8BIT 64KB FLASH 68PLCC

Supplier's Site
Embedded - Microcontrollers - AT89C51ED2-SMSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-SMSUM
Embedded - Microcontrollers AT89C51ED2-SMSUM
IC MCU 8BIT 64KB FLASH 68PLCC

IC MCU 8BIT 64KB FLASH 68PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 758774-AT89C51ED2-SMSUM 685-AT89C51ED2-SMSUM AT89C51ED2-SMSUM-ND AT89C51ED2-SMSUM AT89C51ED2-SMSUM AT89C51ED2-SMSUM 68T4901 AT89C51ED2-SMSUM AT89C51ED2-SMSUM
Product Name Embedded - Embedded - Microcontrollers - AT89C51ED2-SMSUM 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-68; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers