8051 87LV Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP Quick FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP
8051 87LV Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP Quick FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT87LV52-16AC-ND | AT87LV52-16AC | AT87LV52-16AC | AT87LV52-16AC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash; OTP |