8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-VQFN (7x7)
IC MCU 8BIT 8KB FLASH 44VQFN
8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU
IC MCU 8BIT 8KB FLASH 44VQFN
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-VQFN (7x7)
8051 89LP Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 44-VQFN (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89LP52-20MU-ND | AT89LP52-20MU | AT89LP52-20MU | AT89LP52-20MU | AT89LP52-20MU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 8 KB | ||||
| ROM Type | Flash |