Microchip Technology, Inc. Microcontrollers AT89C51RC2-SLSIM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51RC2-SLSIM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51RC2-SLSIM-ND
Microcontrollers AT89C51RC2-SLSIM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-AT89C51RC2-SLSIM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-AT89C51RC2-SLSIM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-AT89C51RC2-SLSIM
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC2-SLSIM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-SLSIM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: AT89C51RC2-SLSIM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51RC2-SLSIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSIM - 079040-AT89C51RC2-SLSIM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSIM
079040-AT89C51RC2-SLSIM
Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSIM 079040-AT89C51RC2-SLSIM
Manufacturer: Microchip Technology Win Source Part Number: 079040-AT89C51RC2-SL SIM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Family Name: 89C51 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Alternative Parts (Cross-Reference): P89LV51RD2BA,512; P89LV51RD2BA; DS89C440-ENG+; DS89C440-MNG+; Introduction Date: October 31, 2002 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079040-AT89C51RC2-SLSIM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: 89C51
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Alternative Parts (Cross-Reference): P89LV51RD2BA,512; P89LV51RD2BA; DS89C440-ENG+; DS89C440-MNG+;
Introduction Date: October 31, 2002
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT89C51RC2-SLSIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51RC2-SLSIM
Microcontrollers AT89C51RC2-SLSIM
80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 32KB (32K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC MCU 8BIT 32KB FLASH 44PLCC - 536-AT89C51RC2-SLSIM - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 44PLCC
536-AT89C51RC2-SLSIM
IC MCU 8BIT 32KB FLASH 44PLCC 536-AT89C51RC2-SLSIM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51RC2-SLSIM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51RC2-SLSIM
Microcontrollers AT89C51RC2-SLSIM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - AT89C51RC2-SLSIM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51RC2-SLSIM
Embedded - Microcontrollers AT89C51RC2-SLSIM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51RC2-SLSIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51RC2-SLSIM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51RC2-SLSIM
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51RC2-SLSIM-ND 685-AT89C51RC2-SLSIM 079040-AT89C51RC2-SLSIM AT89C51RC2-SLSIM 536-AT89C51RC2-SLSIM AT89C51RC2-SLSIM AT89C51RC2-SLSIM AT89C51RC2-SLSIM
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51RC2-SLSIM Microcontrollers IC MCU 8BIT 32KB FLASH 44PLCC Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 1.25 KB 1.25 KB 32 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers