Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. Support for the SAM4SA16B within Microchip Studio 6.1 requires a device support package: DOWNLOAD Microchip's ARM®-based... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. Support for the SAM4SA16C within Microchip Studio 6.1 requires a device support package: DOWNLOAD Microchip's ARM®-based... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. An ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E8C features a floating point unit and a high... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. An ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E8E features a floating point unit and a high... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E16E features a floating point unit and a high data... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. Microchip's ARM®-based SAM4SD16 microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4SD16 features: 2x512KB of... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM® Cortex®-M4 processor-based microcontroller (MCU), the SAM4E16C features a floating point unit and a high data... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. Microchip's ARM®-based SAM4SD16 microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4SD16 features: 2x512KB of... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. Microchip's ARM®-based SAM4SD32 microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4SD32 features: 2MB of... | |
| For New Designs, we highly recommend to consider Revision B for Prototypes and Production. Microchip's ARM-based SAM4SD32 microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4SD32 features: 2MB of... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC2A delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC2B delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC2C delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC4A delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC4B delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC4C delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC8A delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC8B delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC8C delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS2A delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS2C delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS4A delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS4B delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS4C delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS8A delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS8B delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LS8C delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| A member of the Microchip's SAM4L family of Flash microcontrollers based on the ARM® Cortex®?-M4 processor, the ATSAM4LS2B delivers the lowest power in active mode (90uA/MHz) as well as sleep... | |
| Based on the ARM® Cortex®-M3 processor, the Microchip's SAM3X4E runs at 84MHz and features 256KB of flash memory in 2 x 128KB banks and 68KB of SRAM in 2 x... | |
| Based on the ARM® Cortex®-M3 processor, the Microchip's SAM3X8C runs at 84MHz and features 512KB of flash memory in 2 x 256KB banks and 96KB of SRAM in 64KB +32KB... | |
| Based on the ARM® Cortex®-M3 processor, the Microchip's SAM3X8E runs at 84MHz and features 512KB of flash memory in 2 x 256KB banks and 100KB of SRAM in 64KB +32KB... | |
| Microchip's ARM®-based SAM 4S16 microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S16 features: Maximum operating speed of 120MHz 1MB of flash memory and 128KB of SRAM 1.62V to... | |
| Microchip's ARM®-based SAM4S2A microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S2A features: Maximum operating speed of 120MHz 128KB of flash memory and 64KB of SRAM 1.62V to 3.6V... | |
| Microchip's ARM®-based SAM4S2B microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S2B features: Maximum operating speed of 120MHz 128KB of flash memory and 64KB of SRAM 1.62V to 3.6V... | |
| Microchip's ARM®-based SAM4S2C microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S2C features: Maximum operating speed of 120MHz 128KB of flash memory and 64KB of SRAM 1.62V to 3.6V... | |
| Microchip's ARM®-based SAM4S4A microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S4A features: Maximum operating speed of 120MHz 256KB of flash memory and 64KB of SRAM 1.62V to 3.6V... | |
| Microchip's ARM®-based SAM4S4B microcontroller builds on the high-performance Cortex®-M4 core. The SAM4S4B features: Maximum operating speed of 120MHz 256KB of flash memory and 64KB of SRAM 1.62V to 3.6V supply... | |
| Microchip's ARM®-based SAM4S4C microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S4C features: Maximum operating speed of 120MHz 256KB of Flash and 64KB of SRAM 1.62V to 3.6V supply... | |
| Microchip's ARM®-based SAM4S8 microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S8 features: Maximum operating speed of 120MHz 512KB of flash memory and 128KB of SRAM 1.62V to 3.6V... | |
| Microchip's ATSAM4N16B ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 1MB of flash memory and 80KB of SRAM. Peripherals include six USARTs, three SPIs and three I2Cs for... | |
| Microchip's ATSAM4N8A ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM. Peripherals include five USARTs, two SPIs and three I2Cs for... | |
| Microchip's ATSAM4N8B ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM. Peripherals include six USARTs, three SPIs and three I2Cs for... | |
| Microchip's ATSAM4N8C ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM. Peripherals include seven USARTs, four SPIs and three I2Cs for... | |
| Microchip's ATSAMN16C ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 1MB of flash memory and 80KB of SRAM. Peripherals include seven USARTs, four SPIs and three I2Cs for... | |
| The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module... | |
| The Microchip's ARM®-based SAM4S8 microcontroller builds on the high-performance 32-bit ARM®-based Cortex®-M4 core. The SAM4S8 features: Maximum operating speed of 120MHz 512KB of flash memory and 128KB of SRAM 1.62V... | |
| The Microchip's SAM416C microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of... | |
| The Microchip's SAM4C32 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of... | |
| The Microchip's SAM4C4 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of... | |
| The Microchip's SAM4C8 microcontroller is a system-on-chip solution for smart energy applications built around two high performance 32-bit ARM® Cortex®-M4 RISC processors. These devices operate at a maximum speed of... | |
| The Microchip's SAM4CMP16 is a system-on-chip solution for residential and poly-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... | |
| The Microchip's SAM4CMP32 is a system-on-chip solution for residential and poly-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... | |
| The Microchip's SAM4CMP8 is a system-on-chip solution for residential and poly-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... | |
| The Microchip's SAM4CMS16 is a system-on-chip solution for residential and single-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... | |
| The Microchip's SAM4CMS32 is a system-on-chip solution for residential and single-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... | |
| The Microchip's SAM4CMS4 is a system-on-chip solution for residential and single-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... | |
| The Microchip's SAM4CMS8 is a system-on-chip solution for residential and single-phase metering applications up to class 0.2 metrology accuracy over a dynamic range of 3000:1 and industrial temperature range. A... |
| << Prev | Next >> |