Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PDSO28
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: AT89C5115-TISUM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C5115-TISUM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046643-AT89C5115-TI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 89C
Core Processor: 80C51
Speed: 40MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 28-SOIC (0.400", 10.16mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): AT89C51CC02UA-TISUM;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT89C5115TISUM
Base Product Number: AT89C5115
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
8-bit Microcontrollers - MCU 16K Flash ADC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5115-TISUM | 685-AT89C5115-TISUM | 1046643-AT89C5115-TISUM | AT89C5115-TISUM-ND | AT89C5115-TISUM | AT89C5115-TISUM | AT89C5115-TISUM | AT89C5115-TISUM |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | Flash | Flash; FLASH | Flash | Flash; FLASH | ||||
| Package Type | SOP; Other; SOP28 | Other; Bulk | SOIC | SOIC; Other; "28-SOIC (0.400"", 10.16mm Width)" | SOIC; Other; 28-SOIC (0.400\", 10.16mm Width) | Other; 28-SOIC (0.400\", 10.16mm Width) | ||
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 0.5120 KB | 512 KB |