80C51 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
Manufacturer: Microchip Technology
Win Source Part Number: 079031-AT89C51-24JC
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89C51-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51-24JC can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 44PLCC
IC MCU 8BIT 4KB FLASH 44PLCC
80C51 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51-24JC-ND | 079031-AT89C51-24JC | 685-AT89C51-24JC | AT89C51-24JC | AT89C51-24JC | AT89C51-24JC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT89C51-24JC | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 0.1280 KB | 4 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 4 KB | |||||
| ROM Type | Flash | Flash; FLASH |