Microchip Technology, Inc. AT89C55WD

Description
Low-power, high-performance CMOS 8-bit microcontroller with 20KB of flash programmable ROM and 256 bytes of RAM. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with flash is a highly flexible and cost-effective solution for many embedded control applications.
Datasheet
Description
Low-power, high-performance CMOS 8-bit microcontroller with 20KB of flash programmable ROM and 256 bytes of RAM. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with flash is a highly flexible and cost-effective solution for many embedded control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89C55WD - Microchip Technology, Inc.
Chandler, AZ, United States
Low-power, high-performance CMOS 8-bit microcontroller with 20KB of flash programmable ROM and 256 bytes of RAM. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer. This versatile 8-bit CPU with flash is a highly flexible and cost-effective solution for many embedded control applications.

Low-power, high-performance CMOS 8-bit microcontroller with 20KB of flash programmable ROM and 256 bytes of RAM. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer.

This versatile 8-bit CPU with flash is a highly flexible and cost-effective solution for many embedded control applications.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C55WD
ROM 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details