Microchip Technology, Inc. AT89C5131A-M

Description
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Datasheet
Description
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset. Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.

High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full-speed USB functions. This device retains the features of the Microchip 80C52 and adds 1024 bytes of on-chip expanded ERAM, dual data pointer, 16-bit up/down timer, programmable counter array, up to four programmable LED current sources, programmable hardware watchdog, and power-on reset.

Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT89C5131A-M
RAM 1.00E-3 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details