Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PQCC44
Manufacturer: Atmel
Win Source Part Number: 1148770-AT89C51-24JI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB FLASH 44PLCC Product overview: AT89C51-24JI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51-24JI can be used for catalog matching and distributor lookup.
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 44-PLCC (16.6x16.6)
8-bit Microcontrollers - MCU RO 556-AT89S51-24JC
IC MCU 8BIT 4KB FLASH 44PLCC
IC MCU 8BIT 4KB FLASH 44PLCC
IC MCU 8BIT 4KB FLASH 44PLCC
IC MCU 8BIT 4KB FLASH 44PLCC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51-24JI | 1148770-AT89C51-24JI | 685-AT89C51-24JI | AT89C51-24JI-ND | AT89C51-24JI | 536-AT89C51-24JI | AT89C51-24JI | AT89C51-24JI | AT89C51-24JI |
| Product Name | Embedded - Embedded - Microcontrollers - AT89C51-24JI | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU RO 556-AT89S51-24JC | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Obsolete | Removed; Obsolete | |||||
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | |||||
| Package Type | Other; LDCC44 | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | ||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB |