80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
80C51 89C Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
IC MCU 8BIT 32KB FLASH 44VQFP
8-bit Microcontrollers - MCU C51RC2 FLASH 32k 5V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C51RC2-RLRULTR-ND | AT89C51RC2-RLRUL | AT89C51RC2-RLRUL | AT89C51RC2-RLRUL | AT89C51RC2-RLRUL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 32 KB | ||||
| ROM Type | Flash | Flash; FLASH |