IC MCU 8BIT 20KB FLASH 44PLCC Product overview: AT87F55WD-24JC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT87F55WD-24JC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148746-AT87F55WD-24
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)
IC MCU 8BIT 20KB FLASH 44PLCC
IC MCU 8BIT 20KB FLASH 44PLCC
8051 87F Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT87F55WD-24JC | 1148746-AT87F55WD-24JC | AT87F55WD-24JC-ND | AT87F55WD-24JC | AT87F55WD-24JC | AT87F55WD-24JC |
| Product Name | 8-bit 8BIT 20KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT87F55WD-24JC | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | |||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |