Microchip Technology, Inc. Microcontrollers AT89C51ED2-SLRUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51ED2-SLRUMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-SLRUMTR-ND
Microcontrollers AT89C51ED2-SLRUMTR-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ED2-SLRUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-SLRUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ED2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-SLRUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: AT89C51ED2-SLRUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-SLRUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT89C51ED2-SLRUM - 847447-AT89C51ED2-SLRUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ED2-SLRUM
847447-AT89C51ED2-SLRUM
Embedded - Embedded - Microcontrollers - AT89C51ED2-SLRUM 847447-AT89C51ED2-SLRUM
Manufacturer: Microchip Technology Win Source Part Number: 847447-AT89C51ED2-SL RUM Series: 89C Features: series Microcontroller IC Package: Reel - TR Number of I/O: 34 Family Name: AT89C51 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT89C51ED2-SLRU MCT-ND, 1611-AT89C51ED2-SLRU MDKR, 1611-AT89C51ED2-SLRU MCTINACTIVE, 1611-AT89C51ED2-SLRU MTR, AT89C51ED2-SLRUMCT, 1611-AT89C51ED2-SLRU MTRINACTIVE, AT89C51ED2SLRUM, AT89C51ED2-SLRUMDKR, 1611-AT89C51ED2-SLRU MTR-ND, AT89C51ED2-SLRUMTR, 1611-AT89C51ED2-SLRU MDKR-ND, AT89C51ED2-SLRUM-ND, 1611-AT89C51ED2-SLRU MCT, 1611-AT89C51ED2-SLRU MDKRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 847447-AT89C51ED2-SLRUM
Series: 89C
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 34
Family Name: AT89C51
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT89C51ED2-SLRUMCT-ND, 1611-AT89C51ED2-SLRUMDKR, 1611-AT89C51ED2-SLRUMCTINACTIVE, 1611-AT89C51ED2-SLRUMTR, AT89C51ED2-SLRUMCT, 1611-AT89C51ED2-SLRUMTRINACTIVE, AT89C51ED2SLRUM, AT89C51ED2-SLRUMDKR, 1611-AT89C51ED2-SLRUMTR-ND, AT89C51ED2-SLRUMTR, 1611-AT89C51ED2-SLRUMDKR-ND, AT89C51ED2-SLRUM-ND, 1611-AT89C51ED2-SLRUMCT, 1611-AT89C51ED2-SLRUMDKRINACTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-SLRUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-SLRUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Microcontrollers - AT89C51ED2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-SLRUM
Microcontrollers AT89C51ED2-SLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT89C51ED2-SLRUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-SLRUM
Microcontrollers AT89C51ED2-SLRUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-PLCC (16.6x16.6)

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ED2-SLRUM
8-bit Microcontrollers - MCU AT89C51ED2-SLRUM
8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

8-bit Microcontrollers - MCU C51ED2 64K FLASH 3-5.5V Ind

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51ED2-SLRUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-SLRUM
Embedded - Microcontrollers AT89C51ED2-SLRUM
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51ED2-SLRUMTR-ND 685-AT89C51ED2-SLRUM 847447-AT89C51ED2-SLRUM AT89C51ED2-SLRUM AT89C51ED2-SLRUM AT89C51ED2-SLRUM AT89C51ED2-SLRUM
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT89C51ED2-SLRUM Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz
RAM 2 KB 2 KB 2 KB 2 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details