Microcontroller, 8-Bit, FLASH, 8051 CPU, 48MHz, CMOS, PDSO28
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC
8-bit Microcontrollers - MCU C5131A 32K Flash USB Ind 3V
IC MCU 8BIT 32KB FLASH 28SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C5131A-TISUL | AT89C5131A-TISUL-ND | AT89C5131A-TISUL | AT89C5131A-TISUL | AT89C5131A-TISUL | AT89C5131A-TISUL |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | ||||
| Package Type | SOP; Other; SOP28 | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |