Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 63
Product Name Notes
Microchip's ARM®-based SAM7S512 is a member of the SAM7S series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features...
Microchip's ARM®-based SAM7S64 is a member of the SAM7S series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features...
Microchip's ARM®-based SAM7SE256 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features...
Microchip's ARM®-based SAM7SE32 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features...
Microchip's ARM®-based SAM7SE512 is a member of the SAM7SE series of flash microcontrollers based on the 32-bit ARM7TDMI RISC processor. It operates at a maximum speed of 55MHz and features...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 54 general purpose I/O lines, 32 general purpose working...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 86 general purpose I/O lines, 32 general purpose working...
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 128 KB of programmable flash memory, 4 KB SRAM, a 4 KB EEPROM, an 8-channel 10-bit A/D converter, and a...
The Microchip ATECC608B-TCSM is a secure element part of the Trust Platform for the CryptoAuthentication family. The device integrates ECDH (Elliptic Curve Diffie Hellman) security protocol an ultra-secure method to...
The Microchip ATECC608B-TFLXTLS is the TrustFLEX secure element part of the Trust Platform for the CryptoAuthentication family. The device comes pre-configured implementing the most common authentication use cases use in...
The Microchip ATECC608B-TNGTLS is the Trust&GO secure element part of the Trust Platform for the CryptoAuthentication family. The device comes pre-configured and pre-provisioned with default thumbprint certificates and key. The...
The Microchip SMART SAM9X35 is a highly-integrated 400 MHz ARM926-based embedded MPU, featuring a rich set of connectivity and user interface peripherals, including Ethernet MAC and dual CAN. The graphics...
The Microchip's ARM®-based SAM9XE256 is a member of the Microchip SAM9XE series of microcontrollers based on the high-performance 32-bit ARM926EJ processor. It operates at a maximum speed of 160MHz and...
The Microchip's ARM-based SAM7X128 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and...
The Microchip's ARM-based SAM7X256 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and...
The Microchip's ARM-based SAM7X512 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and...

<< Prev Next >>