8051 89C Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
8051 89C Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-SOIC
IC MCU 8BIT 1KB FLASH 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT89C1051U-12SI-ND | AT89C1051U-12SI | AT89C1051U-12SI | AT89C1051U-12SI |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | |
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash |