Microchip Technology, Inc. Microcontrollers AT89C51AC3-S3SUM

Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)
Request a Quote Datasheet
Description
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT89C51AC3-S3SUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51AC3-S3SUM-ND
Microcontrollers AT89C51AC3-S3SUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51AC3-S3SUM - 1019725-AT89C51AC3-S3SUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51AC3-S3SUM
1019725-AT89C51AC3-S3SUM
Embedded - Embedded - Microcontrollers - AT89C51AC3-S3SUM 1019725-AT89C51AC3-S3SUM
Manufacturer: Microchip Technology Win Source Part Number: 1019725-AT89C51AC3-S 3SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.2x19.2) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2.25K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019725-AT89C51AC3-S3SUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.2x19.2)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51AC3-S3SUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51AC3-S3SUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51AC3-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51AC3-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-S3SUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 52PLCC Product overview: AT89C51AC3-S3SUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51AC3-S3SUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51AC3-S3SUM
8-bit Microcontrollers - MCU AT89C51AC3-S3SUM
8-bit Microcontrollers - MCU 64K FLASHADC EEP ind 5V

8-bit Microcontrollers - MCU 64K FLASHADC EEP ind 5V

Buy Now Datasheet
Embedded - Microcontrollers - AT89C51AC3-S3SUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51AC3-S3SUM
Embedded - Microcontrollers AT89C51AC3-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site Datasheet
Microcontrollers - AT89C51AC3-S3SUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51AC3-S3SUM
Microcontrollers AT89C51AC3-S3SUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 52-PLCC (19.15x19.15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51AC3-S3SUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51AC3-S3SUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51AC3-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site
Microcontrollers - AT89C51AC3-S3SUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51AC3-S3SUM
Microcontrollers AT89C51AC3-S3SUM
IC MCU 8BIT 64KB FLASH 52PLCC

IC MCU 8BIT 64KB FLASH 52PLCC

Supplier's Site Datasheet
Mcu, 8Bit, 60Mhz, Lcc-52; Product Range Microchip - 68T4873 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 60Mhz, Lcc-52; Product Range Microchip
68T4873
Mcu, 8Bit, 60Mhz, Lcc-52; Product Range Microchip 68T4873
MCU, 8BIT, 60MHZ, LCC-52; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:52Pins; MCU Case Style:LCC; No. of I/O s:36I/O s; Supply Voltage Min:3V RoHS Compliant: Yes

MCU, 8BIT, 60MHZ, LCC-52; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:52Pins; MCU Case Style:LCC; No. of I/O s:36I/O s; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89C51AC3-S3SUM-ND 1019725-AT89C51AC3-S3SUM 685-AT89C51AC3-S3SUM AT89C51AC3-S3SUM AT89C51AC3-S3SUM AT89C51AC3-S3SUM AT89C51AC3-S3SUM AT89C51AC3-S3SUM 68T4873
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51AC3-S3SUM 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 60Mhz, Lcc-52; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 8x10b
RAM 2.25 KB 64 KB 2.25 KB 2.25 KB 2.25 KB 2.25 KB 2 KB
ROM 64 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8656050000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details