IC MCU 8BIT 64KB FLASH 64VQFP Product overview: AT89C51CC03CA-RDTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51CC03CA-RD
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1318773-AT89C51CC03C
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: 80C51
Speed: 40MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 2.25K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supplier Device Package: 64-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT89C51CC03CARDTUM
Base Product Number: AT89C51
RoHS Status: ROHS3 Compliant
CAN C51 64KFLASH VQFP64 CANBOOT GREEN
CAN C51 64KFLASH VQFP64 CANBOOT GREEN
CAN C51 64KFLASH VQFP64 CANBOOT GREEN
8-bit Microcontrollers - MCU CAN C51 64K FLASH CAN BOOT
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)
IC MCU 8BIT 64KB FLASH 64VQFP
IC MCU 8BIT 64KB FLASH 64VQFP
IC MCU 8BIT 64KB FLASH 64VQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT89C51CC03CA-RDTUM | AT89C51CC03CA-RDTUM-ND | 1318773-AT89C51CC03CA-RDTUM | 1773834P | 1773404 | AT89C51CC03CA-RDTUM | AT89C51CC03CA-RDTUM | AT89C51CC03CA-RDTUM | AT89C51CC03CA-RDTUM | AT89C51CC03CA-RDTUM |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 60 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 2.25 KB | 2.25 KB | 64 KB | 2.05 KB | 2.25 KB | 2.25 KB | 2.25 KB | |||
| ROM | 2 KB | 64 KB | 2 KB | 64 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |